Vishay Intertechnology, Inc. RES 383 OHM 1/2W 0.1% 2512 TNPW2512383RBEEY

Description
RES 383ohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
RES 383ohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/2W 0.1% 2512 - TNPW2512383RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/2W 0.1% 2512
TNPW2512383RBEEY
RES 383 OHM 1/2W 0.1% 2512 TNPW2512383RBEEY
RES 383ohm 1/2W 0.1% 2512

RES 383ohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW2512383RBEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2512383RBEEY
Chip Resistor - Surface Mount TNPW2512383RBEEY
RES 383 OHM 0.1% 1/2W 2512

RES 383 OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2512383RBEEY TNPW2512383RBEEY
Product Name RES 383 OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details