Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W 0.1% 2512 TNPW251237K4BETG

Description
RES 37.4Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 37.4Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W 0.1% 2512 - TNPW251237K4BETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W 0.1% 2512
TNPW251237K4BETG
RES 37.4K OHM 1/2W 0.1% 2512 TNPW251237K4BETG
RES 37.4Kohm 1/2W 0.1% 2512

RES 37.4Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251237K4BETG
Product Name RES 37.4K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details