Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W 0.1% 2512 TNPW251237K4BEEG

Description
RES 37.4Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 37.4Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W 0.1% 2512 - TNPW251237K4BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W 0.1% 2512
TNPW251237K4BEEG
RES 37.4K OHM 1/2W 0.1% 2512 TNPW251237K4BEEG
RES 37.4Kohm 1/2W 0.1% 2512

RES 37.4Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251237K4BEEG
Product Name RES 37.4K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details