Vishay Intertechnology, Inc. RES 374K OHM 1/2W 0.1% 2512 TNPW2512374KBEEY

Description
RES 374Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 374Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W 0.1% 2512 - TNPW2512374KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W 0.1% 2512
TNPW2512374KBEEY
RES 374K OHM 1/2W 0.1% 2512 TNPW2512374KBEEY
RES 374Kohm 1/2W 0.1% 2512

RES 374Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512374KBEEY
Product Name RES 374K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details