VISHAY INTERTECHNOLOGY, INC.
TNPW251236K0FEEY -- RES 36K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 36K OHM 1/2W 1% 2512
TNPW251236K0FEEY
Description
RES 36Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 36Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW251236K0FEEY |
|
Product Name
|
RES 36K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details