Vishay Intertechnology, Inc. RES 348 OHM 1/2W 0.1% 2512 TNPW2512348RBEEG

Description
RES 348ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 348ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/2W 0.1% 2512 - TNPW2512348RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/2W 0.1% 2512
TNPW2512348RBEEG
RES 348 OHM 1/2W 0.1% 2512 TNPW2512348RBEEG
RES 348ohm 1/2W 0.1% 2512

RES 348ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512348RBEEG
Product Name RES 348 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details