Vishay Intertechnology, Inc. RES 340 OHM 1/2W 0.1% 2512 TNPW2512340RBEEG

Description
RES 340ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 340ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/2W 0.1% 2512 - TNPW2512340RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/2W 0.1% 2512
TNPW2512340RBEEG
RES 340 OHM 1/2W 0.1% 2512 TNPW2512340RBEEG
RES 340ohm 1/2W 0.1% 2512

RES 340ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512340RBEEG
Product Name RES 340 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers