Vishay Intertechnology, Inc. RES 30K OHM 1/2W 1% 2512 TNPW251230K0FEEG

Description
RES 30Kohm 1/2W 1% 2512
Request a Quote
Description
RES 30Kohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 1% 2512 - TNPW251230K0FEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 1% 2512
TNPW251230K0FEEG
RES 30K OHM 1/2W 1% 2512 TNPW251230K0FEEG
RES 30Kohm 1/2W 1% 2512

RES 30Kohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251230K0FEEG
Product Name RES 30K OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details