Vishay Intertechnology, Inc. RES 309 OHM 1/2W 0.1% 2512 TNPW2512309RBEEY

Description
RES 309ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 309ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/2W 0.1% 2512 - TNPW2512309RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W 0.1% 2512
TNPW2512309RBEEY
RES 309 OHM 1/2W 0.1% 2512 TNPW2512309RBEEY
RES 309ohm 1/2W 0.1% 2512

RES 309ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512309RBEEY
Product Name RES 309 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details