Vishay Intertechnology, Inc. RES 301 OHM 1/2W 0.1% 2512 TNPW2512301RBEEG

Description
RES 301ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 301ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W 0.1% 2512 - TNPW2512301RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 0.1% 2512
TNPW2512301RBEEG
RES 301 OHM 1/2W 0.1% 2512 TNPW2512301RBEEG
RES 301ohm 1/2W 0.1% 2512

RES 301ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512301RBEEG
Product Name RES 301 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers