Vishay Intertechnology, Inc. RES 300 OHM 1/2W 0.5% 2512 TNPW2512300RDETG

Description
RES 300ohm 1/2W 0.5% 2512
Request a Quote
Description
RES 300ohm 1/2W 0.5% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 0.5% 2512 - TNPW2512300RDETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 0.5% 2512
TNPW2512300RDETG
RES 300 OHM 1/2W 0.5% 2512 TNPW2512300RDETG
RES 300ohm 1/2W 0.5% 2512

RES 300ohm 1/2W 0.5% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512300RDETG
Product Name RES 300 OHM 1/2W 0.5% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers