Vishay Intertechnology, Inc. RES 2.67K OHM 1/2W 0.1% 2512 TNPW25122K67BEEY

Description
RES 2.67Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 2.67Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/2W 0.1% 2512 - TNPW25122K67BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W 0.1% 2512
TNPW25122K67BEEY
RES 2.67K OHM 1/2W 0.1% 2512 TNPW25122K67BEEY
RES 2.67Kohm 1/2W 0.1% 2512

RES 2.67Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25122K67BEEY
Product Name RES 2.67K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details