Vishay Intertechnology, Inc. RES 2.61K OHM 1/2W 0.1% 2512 TNPW25122K61BEEY

Description
RES 2.61Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 2.61Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/2W 0.1% 2512 - TNPW25122K61BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W 0.1% 2512
TNPW25122K61BEEY
RES 2.61K OHM 1/2W 0.1% 2512 TNPW25122K61BEEY
RES 2.61Kohm 1/2W 0.1% 2512

RES 2.61Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25122K61BEEY
Product Name RES 2.61K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details