Vishay Intertechnology, Inc. RES 2.00K OHM 1/2W 0.1% 2512 TNPW25122K00BEEG

Description
RES 2.00Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 2.00Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/2W 0.1% 2512 - TNPW25122K00BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/2W 0.1% 2512
TNPW25122K00BEEG
RES 2.00K OHM 1/2W 0.1% 2512 TNPW25122K00BEEG
RES 2.00Kohm 1/2W 0.1% 2512

RES 2.00Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25122K00BEEG
Product Name RES 2.00K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers