Vishay Intertechnology, Inc. RES 28.0K OHM 1/2W 0.1% 2512 TNPW251228K0BEEG

Description
RES 28.0Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 28.0Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/2W 0.1% 2512 - TNPW251228K0BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/2W 0.1% 2512
TNPW251228K0BEEG
RES 28.0K OHM 1/2W 0.1% 2512 TNPW251228K0BEEG
RES 28.0Kohm 1/2W 0.1% 2512

RES 28.0Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251228K0BEEG
Product Name RES 28.0K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers