Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 0.1% 2512 TNPW251226K1BEEG

Description
RES 26.1Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 26.1Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 0.1% 2512 - TNPW251226K1BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 0.1% 2512
TNPW251226K1BEEG
RES 26.1K OHM 1/2W 0.1% 2512 TNPW251226K1BEEG
RES 26.1Kohm 1/2W 0.1% 2512

RES 26.1Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251226K1BEEG
Product Name RES 26.1K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details