Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 0.1% 2512 TNPW251224K9BEEY

Description
RES 24.9Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 24.9Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 0.1% 2512 - TNPW251224K9BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.1% 2512
TNPW251224K9BEEY
RES 24.9K OHM 1/2W 0.1% 2512 TNPW251224K9BEEY
RES 24.9Kohm 1/2W 0.1% 2512

RES 24.9Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251224K9BEEY
Product Name RES 24.9K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details