VISHAY INTERTECHNOLOGY, INC.
TNPW2512249KFEEG -- RES 249K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 249K OHM 1/2W 1% 2512
TNPW2512249KFEEG
Description
RES 249Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 249Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2512249KFEEG |
|
Product Name
|
RES 249K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.1 ohms
View Details
2 suppliers