Vishay Intertechnology, Inc. RES 249K OHM 1/2W 0.1% 2512 TNPW2512249KBEEG

Description
RES 249Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 249Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/2W 0.1% 2512 - TNPW2512249KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 0.1% 2512
TNPW2512249KBEEG
RES 249K OHM 1/2W 0.1% 2512 TNPW2512249KBEEG
RES 249Kohm 1/2W 0.1% 2512

RES 249Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512249KBEEG
Product Name RES 249K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details