Vishay Intertechnology, Inc. RES 23.2K OHM 1/2W 0.1% 2512 TNPW251223K2BEEY

Description
RES 23.2Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 23.2Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W 0.1% 2512 - TNPW251223K2BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 0.1% 2512
TNPW251223K2BEEY
RES 23.2K OHM 1/2W 0.1% 2512 TNPW251223K2BEEY
RES 23.2Kohm 1/2W 0.1% 2512

RES 23.2Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251223K2BEEY
Product Name RES 23.2K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers