Vishay Intertechnology, Inc. RES 237K OHM 1/2W 0.1% 2512 TNPW2512237KBEEY

Description
RES 237Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 237Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 0.1% 2512 - TNPW2512237KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 0.1% 2512
TNPW2512237KBEEY
RES 237K OHM 1/2W 0.1% 2512 TNPW2512237KBEEY
RES 237Kohm 1/2W 0.1% 2512

RES 237Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512237KBEEY
Product Name RES 237K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details