Vishay Intertechnology, Inc. RES 232 OHM 1/2W 0.1% 2512 TNPW2512232RBEEG

Description
RES 232ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 232ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/2W 0.1% 2512 - TNPW2512232RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/2W 0.1% 2512
TNPW2512232RBEEG
RES 232 OHM 1/2W 0.1% 2512 TNPW2512232RBEEG
RES 232ohm 1/2W 0.1% 2512

RES 232ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512232RBEEG
Product Name RES 232 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details