Vishay Intertechnology, Inc. RES 220 OHM 1/2W 0.1% 2512 TNPW2512220RBEEG

Description
RES 220ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 220ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 0.1% 2512 - TNPW2512220RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 0.1% 2512
TNPW2512220RBEEG
RES 220 OHM 1/2W 0.1% 2512 TNPW2512220RBEEG
RES 220ohm 1/2W 0.1% 2512

RES 220ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512220RBEEG
Product Name RES 220 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details