Vishay Intertechnology, Inc. RES 205 OHM 1/2W 0.1% 2512 TNPW2512205RBEEG

Description
RES 205ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 205ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 0.1% 2512 - TNPW2512205RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 0.1% 2512
TNPW2512205RBEEG
RES 205 OHM 1/2W 0.1% 2512 TNPW2512205RBEEG
RES 205ohm 1/2W 0.1% 2512

RES 205ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512205RBEEG
Product Name RES 205 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details