VISHAY INTERTECHNOLOGY, INC.
TNPW2512200RFETG -- RES 200 OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 200 OHM 1/2W 1% 2512
TNPW2512200RFETG
Description
RES 200ohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 200ohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2512200RFETG |
|
Product Name
|
RES 200 OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details