Vishay Intertechnology, Inc. RES 1M OHM 1/2W 1% 2512 TNPW25121M00FHTG

Description
RES 1Mohm 1/2W 1% 2512
Request a Quote
Description
RES 1Mohm 1/2W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 1% 2512 - TNPW25121M00FHTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 1% 2512
TNPW25121M00FHTG
RES 1M OHM 1/2W 1% 2512 TNPW25121M00FHTG
RES 1Mohm 1/2W 1% 2512

RES 1Mohm 1/2W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121M00FHTG
Product Name RES 1M OHM 1/2W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details