VISHAY INTERTECHNOLOGY, INC.
TNPW25121M00FEEG -- RES 1M OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 1M OHM 1/2W 1% 2512
TNPW25121M00FEEG
Description
RES 1Mohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 1Mohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW25121M00FEEG |
|
Product Name
|
RES 1M OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
49.9 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers