Vishay Intertechnology, Inc. RES 1.00M OHM 1/2W 0.1% 2512 TNPW25121M00BEEY

Description
RES 1.00Mohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.00Mohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/2W 0.1% 2512 - TNPW25121M00BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/2W 0.1% 2512
TNPW25121M00BEEY
RES 1.00M OHM 1/2W 0.1% 2512 TNPW25121M00BEEY
RES 1.00Mohm 1/2W 0.1% 2512

RES 1.00Mohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121M00BEEY
Product Name RES 1.00M OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details