Vishay Intertechnology, Inc. RES 1.54K OHM 1/2W 0.1% 2512 TNPW25121K54BEEG

Description
RES 1.54Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.54Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/2W 0.1% 2512 - TNPW25121K54BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.1% 2512
TNPW25121K54BEEG
RES 1.54K OHM 1/2W 0.1% 2512 TNPW25121K54BEEG
RES 1.54Kohm 1/2W 0.1% 2512

RES 1.54Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K54BEEG
Product Name RES 1.54K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details