Vishay Intertechnology, Inc. RES 1.50K OHM 1/2W 0.1% 2512 TNPW25121K50BEEY

Description
RES 1.50Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.50Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/2W 0.1% 2512 - TNPW25121K50BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/2W 0.1% 2512
TNPW25121K50BEEY
RES 1.50K OHM 1/2W 0.1% 2512 TNPW25121K50BEEY
RES 1.50Kohm 1/2W 0.1% 2512

RES 1.50Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K50BEEY
Product Name RES 1.50K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details