Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 0.1% 2512 TNPW25121K43BEEG

Description
RES 1.43Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.43Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 0.1% 2512 - TNPW25121K43BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 0.1% 2512
TNPW25121K43BEEG
RES 1.43K OHM 1/2W 0.1% 2512 TNPW25121K43BEEG
RES 1.43Kohm 1/2W 0.1% 2512

RES 1.43Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K43BEEG
Product Name RES 1.43K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details