Vishay Intertechnology, Inc. RES 1.33K OHM 1/2W 0.1% 2512 TNPW25121K33BEEY

Description
RES 1.33Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.33Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/2W 0.1% 2512 - TNPW25121K33BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/2W 0.1% 2512
TNPW25121K33BEEY
RES 1.33K OHM 1/2W 0.1% 2512 TNPW25121K33BEEY
RES 1.33Kohm 1/2W 0.1% 2512

RES 1.33Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K33BEEY
Product Name RES 1.33K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers