Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 0.1% 2512 TNPW25121K05BETG

Description
RES 1.05Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.05Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 0.1% 2512 - TNPW25121K05BETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 0.1% 2512
TNPW25121K05BETG
RES 1.05K OHM 1/2W 0.1% 2512 TNPW25121K05BETG
RES 1.05Kohm 1/2W 0.1% 2512

RES 1.05Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K05BETG
Product Name RES 1.05K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details