Vishay Intertechnology, Inc. RES 191 OHM 1/2W 0.1% 2512 TNPW2512191RBEEG

Description
RES 191ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 191ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 0.1% 2512 - TNPW2512191RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.1% 2512
TNPW2512191RBEEG
RES 191 OHM 1/2W 0.1% 2512 TNPW2512191RBEEG
RES 191ohm 1/2W 0.1% 2512

RES 191ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512191RBEEG
Product Name RES 191 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers