Vishay Intertechnology, Inc. Vishay/DaleRES 182K OHM 1/2W 0.1% 2512 TNPW2512182KBETG

Description
Vishay/DaleRES 182Kohm 1/2W 0.1% 2512
Request a Quote
Description
Vishay/DaleRES 182Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 182K OHM 1/2W 0.1% 2512 - TNPW2512182KBETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 182K OHM 1/2W 0.1% 2512
TNPW2512182KBETG
Vishay/DaleRES 182K OHM 1/2W 0.1% 2512 TNPW2512182KBETG
Vishay/DaleRES 182Kohm 1/2W 0.1% 2512

Vishay/DaleRES 182Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512182KBETG
Product Name Vishay/DaleRES 182K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details