Vishay Intertechnology, Inc. RES 180K OHM 1/2W 0.1% 2512 TNPW2512180KBEEY

Description
RES 180Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 180Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 0.1% 2512 - TNPW2512180KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 0.1% 2512
TNPW2512180KBEEY
RES 180K OHM 1/2W 0.1% 2512 TNPW2512180KBEEY
RES 180Kohm 1/2W 0.1% 2512

RES 180Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512180KBEEY
Product Name RES 180K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details