Vishay Intertechnology, Inc. RES 180K OHM 1/2W 0.1% 2512 TNPW2512180KBEEG

Description
RES 180Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 180Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 0.1% 2512 - TNPW2512180KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 0.1% 2512
TNPW2512180KBEEG
RES 180K OHM 1/2W 0.1% 2512 TNPW2512180KBEEG
RES 180Kohm 1/2W 0.1% 2512

RES 180Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512180KBEEG
Product Name RES 180K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers