Vishay Intertechnology, Inc. RES 178K OHM 1/2W 0.1% 2512 TNPW2512178KBEEG

Description
RES 178Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 178Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 0.1% 2512 - TNPW2512178KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 0.1% 2512
TNPW2512178KBEEG
RES 178K OHM 1/2W 0.1% 2512 TNPW2512178KBEEG
RES 178Kohm 1/2W 0.1% 2512

RES 178Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512178KBEEG
Product Name RES 178K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers