Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 0.1% 2512 TNPW251215K4BEEG

Description
RES 15.4Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 15.4Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 0.1% 2512 - TNPW251215K4BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 0.1% 2512
TNPW251215K4BEEG
RES 15.4K OHM 1/2W 0.1% 2512 TNPW251215K4BEEG
RES 15.4Kohm 1/2W 0.1% 2512

RES 15.4Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251215K4BEEG
Product Name RES 15.4K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers