Vishay Intertechnology, Inc. RES 15.0K OHM 1/2W 0.1% 2512 TNPW251215K0BEEG

Description
RES 15.0Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 15.0Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/2W 0.1% 2512 - TNPW251215K0BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/2W 0.1% 2512
TNPW251215K0BEEG
RES 15.0K OHM 1/2W 0.1% 2512 TNPW251215K0BEEG
RES 15.0Kohm 1/2W 0.1% 2512

RES 15.0Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251215K0BEEG
Product Name RES 15.0K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details