Vishay Intertechnology, Inc. Vishay/DaleRES 158K OHM 1/2W 0.1% 2512 TNPW2512158KBEEY

Description
Vishay/DaleRES 158Kohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
Vishay/DaleRES 158Kohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 158K OHM 1/2W 0.1% 2512 - TNPW2512158KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 158K OHM 1/2W 0.1% 2512
TNPW2512158KBEEY
Vishay/DaleRES 158K OHM 1/2W 0.1% 2512 TNPW2512158KBEEY
Vishay/DaleRES 158Kohm 1/2W 0.1% 2512

Vishay/DaleRES 158Kohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW2512158KBEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2512158KBEEY
Chip Resistor - Surface Mount TNPW2512158KBEEY
RES 158K OHM 0.1% 1/2W 2512

RES 158K OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2512158KBEEY TNPW2512158KBEEY
Product Name Vishay/DaleRES 158K OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 158000 ohms 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details