Vishay Intertechnology, Inc. RES 154 OHM 1/2W 0.1% 2512 TNPW2512154RBEEG

Description
RES 154ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 154ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/2W 0.1% 2512 - TNPW2512154RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/2W 0.1% 2512
TNPW2512154RBEEG
RES 154 OHM 1/2W 0.1% 2512 TNPW2512154RBEEG
RES 154ohm 1/2W 0.1% 2512

RES 154ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512154RBEEG
Product Name RES 154 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details