VISHAY INTERTECHNOLOGY, INC.
TNPW2512150KFHEG -- RES 150K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 150K OHM 1/2W 1% 2512
TNPW2512150KFHEG
Description
RES 150Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 150Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2512150KFHEG |
|
Product Name
|
RES 150K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0033 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details