Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 0.1% 2512 TNPW251214K7BEEY

Description
RES 14.7Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 14.7Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 0.1% 2512 - TNPW251214K7BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.1% 2512
TNPW251214K7BEEY
RES 14.7K OHM 1/2W 0.1% 2512 TNPW251214K7BEEY
RES 14.7Kohm 1/2W 0.1% 2512

RES 14.7Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251214K7BEEY
Product Name RES 14.7K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details