Vishay Intertechnology, Inc. RES 12.4K OHM 1/2W 0.1% 2512 TNPW251212K4BEEY

Description
RES 12.4Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 12.4Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/2W 0.1% 2512 - TNPW251212K4BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W 0.1% 2512
TNPW251212K4BEEY
RES 12.4K OHM 1/2W 0.1% 2512 TNPW251212K4BEEY
RES 12.4Kohm 1/2W 0.1% 2512

RES 12.4Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251212K4BEEY
Product Name RES 12.4K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details