Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W 0.1% 2512 TNPW251211K3BEEY

Description
RES 11.3Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 11.3Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W 0.1% 2512 - TNPW251211K3BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W 0.1% 2512
TNPW251211K3BEEY
RES 11.3K OHM 1/2W 0.1% 2512 TNPW251211K3BEEY
RES 11.3Kohm 1/2W 0.1% 2512

RES 11.3Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251211K3BEEY
Product Name RES 11.3K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details