Vishay Intertechnology, Inc. RES 113 OHM 1/2W 0.1% 2512 TNPW2512113RBEEG

Description
RES 113ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 113ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 0.1% 2512 - TNPW2512113RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 0.1% 2512
TNPW2512113RBEEG
RES 113 OHM 1/2W 0.1% 2512 TNPW2512113RBEEG
RES 113ohm 1/2W 0.1% 2512

RES 113ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512113RBEEG
Product Name RES 113 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers