Vishay Intertechnology, Inc. RES 110 OHM 1/2W 0.1% 2512 TNPW2512110RBEEG

Description
RES 110ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 110ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 0.1% 2512 - TNPW2512110RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 0.1% 2512
TNPW2512110RBEEG
RES 110 OHM 1/2W 0.1% 2512 TNPW2512110RBEEG
RES 110ohm 1/2W 0.1% 2512

RES 110ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512110RBEEG
Product Name RES 110 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers