Vishay Intertechnology, Inc. RES 110K OHM 1/2W 0.1% 2512 TNPW2512110KBEEG

Description
RES 110Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 110Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W 0.1% 2512 - TNPW2512110KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W 0.1% 2512
TNPW2512110KBEEG
RES 110K OHM 1/2W 0.1% 2512 TNPW2512110KBEEG
RES 110Kohm 1/2W 0.1% 2512

RES 110Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512110KBEEG
Product Name RES 110K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers