Vishay Intertechnology, Inc. RES 10 OHM 1/2W 0.5% 2512 TNPW251210R0DEEG

Description
RES 10ohm 1/2W 0.5% 2512
Request a Quote
Description
RES 10ohm 1/2W 0.5% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W 0.5% 2512 - TNPW251210R0DEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 0.5% 2512
TNPW251210R0DEEG
RES 10 OHM 1/2W 0.5% 2512 TNPW251210R0DEEG
RES 10ohm 1/2W 0.5% 2512

RES 10ohm 1/2W 0.5% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251210R0DEEG
Product Name RES 10 OHM 1/2W 0.5% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details